6ED1058-0BA08-0YA1 Industrial Automation & Control Gear by Siemens

SOFTWARE LOGO SOFT COMFORT V8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$53.13

Distributor Stock
Logo for RS
RS
from US$66.19
118
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$77.07
44
in stock
Buy Now
Logo for Conrad
Conrad
from US$78.62
39
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$63.34
20
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$85.12
17
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$53.13
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$104.94
6
in stock
Buy Now
Logo for element14
element14
from US$86.74
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$65.45
6
in stock
Buy Now

Specifications

No. of Inputs -
Current Rating -
No. of Outputs -
Kit Contents LOGO SOFT COMFORT V8 Software CD Documentation
Supply Voltage Max -
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Software LOGO SOFT COMFORT V8, 1License | RS
Siemens 6ED1058-0BA08-0YA1 LOGO! 8 PLC SOFT COMFORT V8 | Rapid Electronics
LOGO! Soft Comfort stands for sensationally quick and easy configuration. This allows you to create ladder and function block diagrams by selecting the respective functions and their connection via drag and drop. Furthermore, the entire switching program can be simulated and tested offline on a PC. Online testing in both program displays during operation is also possible. Last but not least LOGO! Soft Comfort provides professional documentation with all of the necessary project information such as switching programs, comments and parameter settings.The most important innovations: • Graphical Reference Functions Status table including storage on a PC• Advanced Diagnostic Options • Improved comments • Improved alignment of function blocks • Import/Export of connector names • Replaced of function blocks • Virtual Keyboard for reporting texts • Astronomical Clock with configurable on/off delay • Macro (user-defined functions) including comments, connection name, password and parameter transfer • Network Simulation Offline • Supported Operating Systems Microsoft Windows:Microsoft Windows XP 32-bit, Windows 7 (32/64-bit, all versions), Windows 8 (32/64-bit, all versions) • Supported Operating Systems Mac OS X:Mac OS X v10.6 Snow Leopard, Mac OS X Lion, Mac OS X Mountain Lion, Mac OS X Mavericks • Supported Operating Systems LINUX: SUSE Linux 11.3 SP2, kernel 3.0.76 | Conrad
Siemens Logo! Soft Comfort V8 | Distrelec
PLC Programming Software vV8 For Use With LOGO! 8 Series | Siemens 6ED10580BA080YA1 | RS Americas
Software | Transfer Multisort Elektronik
Plc Programming Software Kit | Newark Electronics
SOFTWARE, LOGO SOFT COMFORT V8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6ED1058-0BA08-0YA1?

Additional datasheets, footprints and schematics for 6ED1058-0BA08-0YA1 are listed on our Part Details page. You can also find images and similar parts to 6ED1058-0BA08-0YA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6ED1058-0BA08-0YA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ED1058-0BA08-0YA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6ED1058-0BA08-0YA1 fall under?

The 6ED1058-0BA08-0YA1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.

Can I view similar or alternative parts?

You can view similar parts to 6ED1058-0BA08-0YA1 when available in the Process Control range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6ED1058-0BA08-0YA1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6ED1058-0BA08-0YA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6ED1058-0BA08-0YA1 have stock available?

Authorised distributors including RS, Rapid Electronics, Conrad, Distrelec and RS Americas have stock available or on a lead time for 6ED1058-0BA08-0YA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6ED1058-0BA08-0YA1 often in real-time on the comparison pages.

What if I can't find stock of 6ED1058-0BA08-0YA1?

You can fill out our help required form which you can use to request a quote for 6ED1058-0BA08-0YA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay