6ED1057-4CA00-0AA0 Part Information
Details for 6ED1057-4CA00-0AA0 by Siemens
Electrical & Lighting>Industrial Automation & Control Gear>PLCs HMI & Industrial Computing
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 17.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | LOGO! Series |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 55mm |
External Length / Height | 90mm |
For Use With | LOGO Contact 24 Direct Switching of Resistive Loads and Motors |
IP / NEMA Rating | IP20 |
No. of Analogue Inputs | 2 |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 4 |
Supply Voltage Max | 24V |
Supply Voltage Min | 20.4V |
Alternative Part Descriptions
- Contactor, 24 V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 6ED1057-4CA00-0AA0?
Additional datasheets, footprints and schematics for 6ED1057-4CA00-0AA0 are listed in our Part Details tab. You can also find the 6ED1057-4CA00-0AA0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ED1057-4CA00-0AA0 in the Pricing & Inventory tab next to part details. You can view 6ED1057-4CA00-0AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ED1057-4CA00-0AA0 fall under?
The 6ED1057-4CA00-0AA0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6ED1057-4CA00-0AA0 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ED1057-4CA00-0AA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ED1057-4CA00-0AA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ED1057-4CA00-0AA0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6ED1057-4CA00-0AA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ED1057-4CA00-0AA0 often in real-time on the comparison pages.
What if I can't find stock of 6ED1057-4CA00-0AA0?
You can fill out our help required form which you can use to request a quote for 6ED1057-4CA00-0AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.