Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$113.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$138.33
|
230
in stock
|
Buy Now | |
Conrad
from US$160.53
|
169
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$113.87
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$191.84
|
15
in stock
|
Buy Now | |
element14
from US$157.80
|
15
in stock
|
Buy Now | |
Farnell
from US$138.33
|
14
in stock
|
Buy Now | |
Distrelec
from US$128.65
|
13
in stock
|
Buy Now | |
RS Americas
from US$160.43
|
5
in stock
|
Buy Now |
Current Rating | 5A |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Expansion Module LOGO!8 DM16 8DI/8DO | RS |
Small, strong and easyWith LOGO! 8, Siemens a complete new logic module generation on the market. It fulfils almost all customer requirements in simplified handlingThe lighting control in the home to the remote access with tablet PCs or smartphones and alarming via SMS, the logic module series LOGO! Many users already due to their easy configuration and handling. With LOGO! 8 Siemens Industry Automation Division a completely new generation device on the market. All LOGO! 8-basic devices now offer communication via Ethernet, more functionality for remote operation and remote access via web server as well as simple configuration of communication functions via drag & drop. The small size of 72 millimeters (4 TE) saves space in the sub-distribution, the six-line display of 16 characters per line and three control background colors, clear user information with clear signal colors. The six-digit external Text display with 20 characters per line also offers four function keys and is connected via Ethernet with the base unit. With seven Digital, three analog and various power modules for power supply, you can create a LOGO! 8 depending on the requirement. For the construction of Ethernet networks, there is a switch module, to alert and be remote-controlled via SMS a new LOGO! 8-CMR-module. Via the GPS-channel, this but also the location and an automatic time synchronisation. The monitoring and control of LOGO! 8 via WLAN and Internet is with the built-in web server for the user is ve | Conrad |
Module: extension | Transfer Multisort Elektronik |
Expansion Mod, Logo Dm16, 8 I/P, 8 O/P | Newark Electronics |
EXPANSION MOD, LOGO DM16, 8 I/P, 8 O/P | element14 |
Siemens LOGO! 8 DM16 24R Expansion Module 8 Digital / 8 Relay 28.8V | Distrelec |
Logo 8, Dm 16 24R, Expansion Unit, (Sii) | Siemens 6ED10551NB100BA2 | RS Americas |
Where can I find additional details, specifications and documents for a 6ED1055-1NB10-0BA2?
Additional datasheets, footprints and schematics for 6ED1055-1NB10-0BA2 are listed on our Part Details page. You can also find images and similar parts to 6ED1055-1NB10-0BA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ED1055-1NB10-0BA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ED1055-1NB10-0BA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ED1055-1NB10-0BA2 fall under?
The 6ED1055-1NB10-0BA2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6ED1055-1NB10-0BA2 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ED1055-1NB10-0BA2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ED1055-1NB10-0BA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ED1055-1NB10-0BA2 have stock available?
Authorised distributors including RS, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 6ED1055-1NB10-0BA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ED1055-1NB10-0BA2 often in real-time on the comparison pages.
What if I can't find stock of 6ED1055-1NB10-0BA2?
You can fill out our help required form which you can use to request a quote for 6ED1055-1NB10-0BA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.