Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$84.71
|
56
in stock
|
Buy Now | |
Conrad
from US$102.81
|
106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$69.84
|
11
in stock
|
Buy Now | |
Distrelec
from US$78.83
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$130.41
|
1
in stock
|
Buy Now | |
element14
from US$126.17
|
1
in stock
|
Buy Now | |
Farnell
from US$81.33
|
1
in stock
|
Buy Now | |
RS Americas
from US$108.79
|
-
|
Buy Now |
Current Rating | 5A |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
LOGO! DM8 230R expansion module, power supply inputs: 230 V AC, outputs: relay, 4 DE (digital inputs), 4 (digital outputs) for LOGO! 8The LOGO! 8 DM8 230R - 6 ED 1055-1 FB00-0BA2 expansion module from Siemens has the protection class IP 20 and a supply voltage of 230V AC. Available 4 digital inputs and 4 digital outputs (relays). The LOGO! 8 DM8 230R - 6 ED 1055-1 FB00-0BA2 expansion module is mounted on a 35 mm long DIN rail. Used Siemens LOGO! 8 small controllers, for example, in machine control systems, pumps, Filter, and transport systems as well as monitoring systems and in building technology.This text is machine translated. | Conrad |
Expansion Module LOGO!8 DM8 230R 4DI/4DO | RS |
Module: extension | Transfer Multisort Elektronik |
Siemens LOGO! 8 DM8 230R Expansion Module 4 Digital / 4 Relay 230V 230V | Distrelec |
Expansion Mod, Logo Dm8, 4 I/P, 4 O/P | Newark Electronics |
EXPANSION MOD, LOGO DM8, 4 I/P, 4 O/P | element14 |
Extension Module, For Logo 8, Dm8 230R, 230Vac, 4Di, 4Do, (Sii) | Siemens 6ED10551FB000BA2 | RS Americas |
Where can I find additional details, specifications and documents for a 6ED1055-1FB00-0BA2?
Additional datasheets, footprints and schematics for 6ED1055-1FB00-0BA2 are listed on our Part Details page. You can also find images and similar parts to 6ED1055-1FB00-0BA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ED1055-1FB00-0BA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ED1055-1FB00-0BA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ED1055-1FB00-0BA2 fall under?
The 6ED1055-1FB00-0BA2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6ED1055-1FB00-0BA2 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ED1055-1FB00-0BA2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ED1055-1FB00-0BA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ED1055-1FB00-0BA2 have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for 6ED1055-1FB00-0BA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ED1055-1FB00-0BA2 often in real-time on the comparison pages.
What if I can't find stock of 6ED1055-1FB00-0BA2?
You can fill out our help required form which you can use to request a quote for 6ED1055-1FB00-0BA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.