Status: | Unknown |
---|---|
Series: | LOGO! Series |
RoHS: | Unknown |
Prices starting from US$297.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$297.59
|
No stock
|
Buy Now |
No. of Analogue Inputs | - |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 4 |
Meter Display Type | - |
IP / NEMA Rating | IP20 |
Product Range | LOGO! Series |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 55mm |
External Width | 107mm |
For Use With | LOGO! |
LOGIC MODULE, 8I/P, 4O/P, 230V | Farnell |
Where can I find additional details, specifications and documents for a 6ED1052-1FB00-0BA7?
Additional datasheets, footprints and schematics for 6ED1052-1FB00-0BA7 are listed on our Part Details page. You can also find images and similar parts to 6ED1052-1FB00-0BA7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ED1052-1FB00-0BA7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ED1052-1FB00-0BA7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ED1052-1FB00-0BA7 fall under?
The 6ED1052-1FB00-0BA7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6ED1052-1FB00-0BA7 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ED1052-1FB00-0BA7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ED1052-1FB00-0BA7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ED1052-1FB00-0BA7 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6ED1052-1FB00-0BA7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ED1052-1FB00-0BA7 often in real-time on the comparison pages.
What if I can't find stock of 6ED1052-1FB00-0BA7?
You can fill out our help required form which you can use to request a quote for 6ED1052-1FB00-0BA7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.