Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$224.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$224.84
|
No stock
|
Buy Now |
No. of Analogue Inputs | - |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 8 |
Meter Display Type | - |
IP / NEMA Rating | IP20 |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA FM IEC UL VDE |
External Depth | 53mm |
External Length / Height | 90mm |
Supply Voltage | 24V |
MODULE, LOGO!, 8I/P, 8O/P, 24V | Farnell |
Where can I find additional details, specifications and documents for a 6ED1 055-1NB10-0BA0?
Additional datasheets, footprints and schematics for 6ED1 055-1NB10-0BA0 are listed on our Part Details page. You can also find images and similar parts to 6ED1 055-1NB10-0BA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ED1 055-1NB10-0BA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ED1 055-1NB10-0BA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ED1 055-1NB10-0BA0 fall under?
The 6ED1 055-1NB10-0BA0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6ED1 055-1NB10-0BA0 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ED1 055-1NB10-0BA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ED1 055-1NB10-0BA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ED1 055-1NB10-0BA0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6ED1 055-1NB10-0BA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ED1 055-1NB10-0BA0 often in real-time on the comparison pages.
What if I can't find stock of 6ED1 055-1NB10-0BA0?
You can fill out our help required form which you can use to request a quote for 6ED1 055-1NB10-0BA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.