6ED1 052-2CC01-0BA6 Part Information

Details for 6ED1 052-2CC01-0BA6 by Siemens

Electrical & Lighting>Industrial Automation & Control Gear>PLCs HMI & Industrial Computing

Part Downloads

Part Specifications

No. of Analogue Inputs -
No. of Analogue Outputs -
No. of Digital Inputs 8
No. of Digital Outputs 4
Meter Display Type -
IP / NEMA Rating IP20
Product Range -
SVHC No SVHC (12-Jan-2017)
Approval Bodies CSA FM IEC UL VDE
External Depth 55mm
External Length / Height 90mm
Operating Temperature Max +55°C
Operating Temperature Min 0°C
Supply Voltage 24V

Alternative Part Descriptions

  • LOGIC MODULE, 8I/P, 4O/P, 24V; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6ED1 052-2CC01-0BA6?

Additional datasheets, footprints and schematics for 6ED1 052-2CC01-0BA6 are listed in our Part Details tab. You can also find the 6ED1 052-2CC01-0BA6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6ED1 052-2CC01-0BA6 in the Pricing & Inventory tab next to part details. You can view 6ED1 052-2CC01-0BA6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6ED1 052-2CC01-0BA6 fall under?

The 6ED1 052-2CC01-0BA6 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.

Can I view similar or alternative parts?

You can view similar parts to 6ED1 052-2CC01-0BA6 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6ED1 052-2CC01-0BA6 you can contact the distributor directly for product support, shipping queries etc.

Is the 6ED1 052-2CC01-0BA6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6ED1 052-2CC01-0BA6 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 6ED1 052-2CC01-0BA6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6ED1 052-2CC01-0BA6 often in real-time on the comparison pages.

What if I can't find stock of 6ED1 052-2CC01-0BA6?

You can fill out our help required form which you can use to request a quote for 6ED1 052-2CC01-0BA6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6ED1 052-2CC01-0BA6

Loading...
Loading Results for 6ED1 052-2CC01-0BA6
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us