Status: | Unknown |
---|---|
Series: | LOGO! Series |
RoHS: | Unknown |
No. of Analogue Inputs | 4 |
---|---|
No. of Digital Inputs | 8 |
No. of Digital Outputs | 4 |
Meter Display Type | LCD |
IP / NEMA Rating | IP20 |
Product Range | LOGO! Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA FM IEC UL VDE |
External Depth | 55mm |
External Length / Height | 90mm |
External Width | 72mm |
Operating Temperature Max | +55°C |
Operating Temperature Min | 0°C |
Supply Voltage Max | 24V |
Supply Voltage Min | 12V |
Logic Module, Logo 12/24Rc, 12/24Vdc, 10A | Newark Electronics |
Where can I find additional details, specifications and documents for a 6ED1 052-1MD00-0BA6?
Additional datasheets, footprints and schematics for 6ED1 052-1MD00-0BA6 are listed on our Part Details page. You can also find images and similar parts to 6ED1 052-1MD00-0BA6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ED1 052-1MD00-0BA6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ED1 052-1MD00-0BA6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ED1 052-1MD00-0BA6 fall under?
The 6ED1 052-1MD00-0BA6 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6ED1 052-1MD00-0BA6 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ED1 052-1MD00-0BA6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ED1 052-1MD00-0BA6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ED1 052-1MD00-0BA6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6ED1 052-1MD00-0BA6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ED1 052-1MD00-0BA6 often in real-time on the comparison pages.
What if I can't find stock of 6ED1 052-1MD00-0BA6?
You can fill out our help required form which you can use to request a quote for 6ED1 052-1MD00-0BA6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.