6D309 Part Information
Details for 6D309 by 4D Systems
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 26.7200 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | 4D Systems |
Core Architecture | PIC AVR ARM |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | - |
Kit Contents | Board |
Product Range | - |
Development Tool Type | Hardware - Data Storage Module |
Features | Onboard MicroSD Memory Card Interface Serial Interface |
Kit Features | Serial Interface w/ Auto Baud On Board Status LEDs On Board Micro SD Memory Card Interface |
Type | Embedded Disk Drive Module |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 6D309?
Additional datasheets, footprints and schematics for 6D309 are listed in our Part Details tab. You can also find the 6D309 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6D309 in the Pricing & Inventory tab next to part details. You can view 6D309 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6D309 fall under?
The 6D309 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6D309 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6D309 you can contact the distributor directly for product support, shipping queries etc.
Is the 6D309 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 6D309 have stock available?
There is no stock from authorised distributors for 6D309.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6D309 often in real-time on the comparison pages.
What if I can't find stock of 6D309?
You can fill out our help required form which you can use to request a quote for 6D309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.