Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$57.83
|
No stock
|
Buy Now |
Silicon Manufacturer | 4D Systems |
---|---|
Silicon Core Number | - |
Kit Application Type | Audio Visual |
Application Sub Type | VGA Graphics Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Graphics Controller Module UVGA-PICASO-MD1 |
Product Range | - |
Accessory Type | Module for UVGA-PICASO-MD1 |
Features | Tiny 28 Pin Module Powered by PICASO Chip Stand Alone Functionality Low Power Design |
Kit Features | 512kB of Onboard SRAM SPI Signal allow the Module to be Connected to Number of SD & MMC Memory Card |
Supply Voltage | 3.3V |
Type | Development Module |
MOD, GRAPHICS CNTLR, UVGA-PICASO-MD1 | Farnell |
Where can I find additional details, specifications and documents for a 6D305?
Additional datasheets, footprints and schematics for 6D305 are listed on our Part Details page. You can also find images and similar parts to 6D305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6D305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6D305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6D305 fall under?
The 6D305 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to 6D305 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6D305 you can contact the distributor directly for product support, shipping queries etc.
Is the 6D305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6D305 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6D305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6D305 often in real-time on the comparison pages.
What if I can't find stock of 6D305?
You can fill out our help required form which you can use to request a quote for 6D305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.