Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$80.21
|
No stock
|
Buy Now |
Resolution | 128 x 128 |
---|---|
Display Appearance | RGB |
Logic Voltage | 5V |
Interface Type | Serial |
Module Size | 45.5mm x 33.5mm |
Operating Temperature Min | -30°C |
Operating Temperature Max | 70°C |
Display Construction | Module |
Product Range | - |
MSL | - |
Operating Temperature Range | -10°C to +70°C |
Screen Size | 1.5" |
Viewing Area (H x W) | 27mm x 27mm |
Voltage Rating | 5V |
DISPLAY, W/CNTRL, 128X128, UOLED-128-G1 | Farnell |
Where can I find additional details, specifications and documents for a 6D301?
Additional datasheets, footprints and schematics for 6D301 are listed on our Part Details page. You can also find images and similar parts to 6D301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6D301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6D301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6D301 fall under?
The 6D301 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to 6D301 when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6D301 you can contact the distributor directly for product support, shipping queries etc.
Is the 6D301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6D301 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6D301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6D301 often in real-time on the comparison pages.
What if I can't find stock of 6D301?
You can fill out our help required form which you can use to request a quote for 6D301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.