Status: | Unknown |
---|---|
Series: | Ultramec 6C Series |
RoHS: | Unknown |
Product Range | Ultramec 6C Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 370gf |
Contact Rating | 50mA at 24VDC |
IP Rating | IP67 |
Tactile Switch, Spst, 0.05A, 24Vdc, Smd | Newark Electronics |
TACTILE SWITCH, SPST, 0.05A, 24VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a 6CJ1N0PR?
Additional datasheets, footprints and schematics for 6CJ1N0PR are listed on our Part Details page. You can also find images and similar parts to 6CJ1N0PR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6CJ1N0PR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6CJ1N0PR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6CJ1N0PR fall under?
The 6CJ1N0PR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 6CJ1N0PR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6CJ1N0PR you can contact the distributor directly for product support, shipping queries etc.
Is the 6CJ1N0PR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6CJ1N0PR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6CJ1N0PR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6CJ1N0PR often in real-time on the comparison pages.
What if I can't find stock of 6CJ1N0PR?
You can fill out our help required form which you can use to request a quote for 6CJ1N0PR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.