Status: | Unknown |
---|---|
Series: | SIMATIC TP1500 Comfort Series |
RoHS: | Unknown |
Meter Display Type | TFT |
---|---|
Display Size | 331.2mm x 207mm |
Display Resolution | 1280 x 800 Pixels |
Screen Size | 15" |
Supply Voltage Min | 19.2VDC |
Supply Voltage Max | 28.8VDC |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | SIMATIC TP1500 Comfort Series |
SVHC | No SVHC (15-Jan-2018) |
HMI TOUCH PANEL, 1280X800 PIXEL, 15INCH | element14 |
Where can I find additional details, specifications and documents for a 6AV2124-0QC02-0AX1?
Additional datasheets, footprints and schematics for 6AV2124-0QC02-0AX1 are listed on our Part Details page. You can also find images and similar parts to 6AV2124-0QC02-0AX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6AV2124-0QC02-0AX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6AV2124-0QC02-0AX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6AV2124-0QC02-0AX1 fall under?
The 6AV2124-0QC02-0AX1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6AV2124-0QC02-0AX1 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6AV2124-0QC02-0AX1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6AV2124-0QC02-0AX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6AV2124-0QC02-0AX1 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 6AV2124-0QC02-0AX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6AV2124-0QC02-0AX1 often in real-time on the comparison pages.
What if I can't find stock of 6AV2124-0QC02-0AX1?
You can fill out our help required form which you can use to request a quote for 6AV2124-0QC02-0AX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.