Status: | Unknown |
---|---|
Series: | 6AV2123 Series |
RoHS: | Unknown |
Prices starting from US$734.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$957.08
|
91
in stock
|
Buy Now | |
RS Americas
from US$994.81
|
32
in stock
|
Buy Now | |
Distrelec
from US$743.86
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$927.11
|
25
in stock
|
Buy Now | |
element14
from US$825.20
|
25
in stock
|
Buy Now | |
Farnell
from US$957.08
|
25
in stock
|
Buy Now | |
Conrad
from US$957.92
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$734.87
|
1
in stock
|
Buy Now |
Meter Display Type | TFT |
---|---|
Display Size | 154.1mm x 85.9mm |
Display Resolution | 800 x 480 Pixels |
Screen Size | 7" |
Supply Voltage Min | 19.2V |
Supply Voltage Max | 28.8V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
Product Range | 6AV2123 Series |
SVHC | No SVHC (07-Jul-2017) |
SIMATIC HMI, KTP700 Basic | RS |
HMI 7" Touchscreen & Pushbutton 800x480 Pixels 24VDC SIMATIC HMI Basic Series | Siemens 6AV21232GB030AX0 | RS Americas |
Siemens HMI Panel Ktp700 Basic 7" 800 x 480 IP65 | Distrelec |
Hmi Touch Screen, 800 X 480 P, Tft, 7In | Newark Electronics |
HMI PANEL, 6INCH, TFT, 800 X 480 PIXEL | element14 |
SIMATIC HMI, KTP700 Basic, Basic Panel, key/touch operation, 7 TFT display, 65536 colors, PROFINET interface, configurable from WinCC Basic V13/STEP 7 Basic V13, contains open source software, which is left free of charge, see the enclosed CD, the Basic Panels are made for cost-effective implementation of simple visualization tasks in the machine-related area. Their basic equipment and functionality as well as an especially attractive price make them the perfect entry-level devices.This text is machine translated. | Conrad |
HMI panel | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 6AV2123-2GB03-0AX0?
Additional datasheets, footprints and schematics for 6AV2123-2GB03-0AX0 are listed on our Part Details page. You can also find images and similar parts to 6AV2123-2GB03-0AX0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6AV2123-2GB03-0AX0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6AV2123-2GB03-0AX0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6AV2123-2GB03-0AX0 fall under?
The 6AV2123-2GB03-0AX0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6AV2123-2GB03-0AX0 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6AV2123-2GB03-0AX0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6AV2123-2GB03-0AX0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6AV2123-2GB03-0AX0 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 6AV2123-2GB03-0AX0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6AV2123-2GB03-0AX0 often in real-time on the comparison pages.
What if I can't find stock of 6AV2123-2GB03-0AX0?
You can fill out our help required form which you can use to request a quote for 6AV2123-2GB03-0AX0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.