Status: | Unknown |
---|---|
Series: | 6A60 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 150°C |
Diode Case Style | Axial Leaded |
No. of Pins | 2Pins, 2 Pin |
Product Range | 6A60 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 250A |
Diode Type | Standard Recovery |
External Diameter | 7.2mm |
External Length / Height | 9.1mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 35°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Diode: rectifying | Transfer Multisort Elektronik |
Diode 600V 6A Low VF Axial Case R-6 | RS |
DIODE, STANDARD, 6A, 600V | Farnell |
Diode Standard Recovery Rectifier 600V 6A 2-Pin Case R-6 T/R | Avnet America |
Si-Rectifier 600V 6A R6 | Schukat Electronic |
Where can I find additional details, specifications and documents for a 6A60G?
Additional datasheets, footprints and schematics for 6A60G are listed on our Part Details page. You can also find images and similar parts to 6A60G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6A60G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6A60G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6A60G fall under?
The 6A60G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 6A60G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6A60G you can contact the distributor directly for product support, shipping queries etc.
Is the 6A60G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6A60G have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Farnell, Avnet America and Schukat Electronic have stock available or on a lead time for 6A60G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6A60G often in real-time on the comparison pages.
What if I can't find stock of 6A60G?
You can fill out our help required form which you can use to request a quote for 6A60G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.