Status: | Unknown |
---|---|
Series: | J Series |
RoHS: | Unknown |
Product Range | J Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Contact Termination | Solder |
Filter Terminals | Quick Connect |
Power Entry Module,6 A,120 VAC, General Purpose,50 to 60 Hz,5 muA @ 250 VAC, | TE Connectivity 6VJ1 | RS Americas |
PowerEntryModule,6A,120VAC,Gen.Purpose | RS |
POWER ENTRY MODULE, PLUG, 6A | Farnell |
Power Entry Module, Plug, 6A | Newark Electronics |
Power Entry Module Unfiltered M 3 POS 250VAC 6A Fuse/Voltage Selector ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6VJ1?
Additional datasheets, footprints and schematics for 6VJ1 are listed on our Part Details page. You can also find images and similar parts to 6VJ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6VJ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6VJ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6VJ1 fall under?
The 6VJ1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6VJ1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6VJ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6VJ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6VJ1 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 6VJ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6VJ1 often in real-time on the comparison pages.
What if I can't find stock of 6VJ1?
You can fill out our help required form which you can use to request a quote for 6VJ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.