6PSP10 Capacitors by Vishay Intertechnology

CAPACITOR POLY FILM 0.1UF, 600V, 10%, RADIAL

Status: Unknown
Series: ORANGE DROP PS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.06

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.06
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 600V
Dielectric Type Film / Foil PET
Capacitance Tolerance ± 10%
Product Range ORANGE DROP PS Series
Lead Spacing 24.613mm
RoHS Compliant Yes


6PSP10 Passive Components by Cornell Dubilier Electronics

ORANGE DROP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Orange Drop |Cornell Dubilier 6PSP10 | Newark Electronics
FILM CAPACITOR | Richardson RFPD

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6PSP10?

Additional datasheets, footprints and schematics for 6PSP10 are listed on our Part Details page. You can also find images and similar parts to 6PSP10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6PSP10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6PSP10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6PSP10 fall under?

The 6PSP10 is listed under Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 6PSP10 when available in the General Purpose DC Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6PSP10 you can contact the distributor directly for product support, shipping queries etc.

Is the 6PSP10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 6PSP10 have stock available?

Authorised distributors including Newark Electronics and Richardson RFPD have stock available or on a lead time for 6PSP10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6PSP10 often in real-time on the comparison pages.

What if I can't find stock of 6PSP10?

You can fill out our help required form which you can use to request a quote for 6PSP10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay