Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 9.53mm |
---|---|
No. of Rows | 1 Row |
No. of Positions | 8Positions |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Rated Current | 10A |
Rated Voltage | 300V |
Product Range | - |
6PCV-08-006=6PCV ASSEMBLY Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 8 | Barrier Strip | Part Number: 6PCV-08-006 | Internal Number: 1-1437653-3 | 9.53 mm | TE Connectivity | TE Store |
Terminal Block, Barrier, 8 Position, 22-12Awg | Newark Electronics |
Conn Barrier Strip 8 POS 9.53mm Solder ST Thru-Hole | Avnet America |
73C2294 | element14 |
TERMINAL BLOCK, BARRIER, 8 POSITION, 22-12AWG | Farnell |
Where can I find additional details, specifications and documents for a 6PCV-08-006?
Additional datasheets, footprints and schematics for 6PCV-08-006 are listed on our Part Details page. You can also find images and similar parts to 6PCV-08-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6PCV-08-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6PCV-08-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6PCV-08-006 fall under?
The 6PCV-08-006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6PCV-08-006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6PCV-08-006 you can contact the distributor directly for product support, shipping queries etc.
Is the 6PCV-08-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6PCV-08-006 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 6PCV-08-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6PCV-08-006 often in real-time on the comparison pages.
What if I can't find stock of 6PCV-08-006?
You can fill out our help required form which you can use to request a quote for 6PCV-08-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.