6PCV-02-006 Connectors by TE Connectivity

TERMINAL BLOCK BARRIER 2 POSITION 22-12AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Newark
Newark
from US$1.24
300
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.13
88,465
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.66
88,465
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.67
14,674
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.82
3,848
in stock
Buy Now
Logo for element14
element14
from US$0.85
300
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
5
in stock
Buy Now

Specifications

Pitch Spacing 9.53mm
No. of Rows 1 Row
No. of Positions 2Positions
Wire Size AWG Min 22AWG
Wire Size AWG Max 12AWG
Rated Current 10A
Rated Voltage 300V
Product Range -

Alternative Descriptions

Barrier Terminal Blocks 6PCV-02-006 | Rapid Electronics
6PCV-02-006=6PCV ASSEMBLY Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 9.53 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 2 | Barrier Strip | Part Number: 6PCV-02-006 | Internal Number: 3-1437652-9 | 9.53 mm | TE Connectivity | TE Store
TERMINAL BLOCK, BARRIER, 2POS, 22-12AWG | Farnell
Terminal Block, Barrier, 2 Position, 22-12Awg | Newark Electronics
TERMINAL BLOCK, BARRIER, 2 POSITION, 22-12AWG | element14
Conn Barrier Strip 2 POS 9.53mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6PCV-02-006?

Additional datasheets, footprints and schematics for 6PCV-02-006 are listed on our Part Details page. You can also find images and similar parts to 6PCV-02-006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6PCV-02-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6PCV-02-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6PCV-02-006 fall under?

The 6PCV-02-006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6PCV-02-006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6PCV-02-006 you can contact the distributor directly for product support, shipping queries etc.

Is the 6PCV-02-006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6PCV-02-006 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 6PCV-02-006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6PCV-02-006 often in real-time on the comparison pages.

What if I can't find stock of 6PCV-02-006?

You can fill out our help required form which you can use to request a quote for 6PCV-02-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay