Status: | Active |
---|---|
Series: | 6N138M |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
No stock
|
Buy Now | |
Distrelec
from US$1.54
|
876
in stock
|
Buy Now | |
element14
from US$0.90
|
101
in stock
|
Buy Now | |
Farnell
from US$0.84
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
48
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low current – 0.5mA |
Superior CTR-2000% |
Superior CMR-10kV/µs |
CTR guaranteed 0–70°C |
U.L. recognized (File # E90700, Vol. 2) |
VDE recognition (pending) – Ordering option V, e.g., 6N138VM |
Dual Channel – HCPL2730M, HCPL2731M (coming soon) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | 6N138M |
---|---|
Compliance | Pb-free |
Data Rate | 0.1 |
VCC (Min) (V) | -0.5 |
VCC (Max) (V) | 7 |
Channels | 1 |
CTR (Min) (%) | 300 |
CTR (Max) (%) | - |
CTR Tested @IF | 1.6 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 1.5 |
ton (Max) (µs) | 10 |
toff (Max) (µs) | 35 |
CMR (Typ) (kV/µs) | 10 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
onsemi Optocoupler, Photodarlington, Channels - 1, 300%, 5kV, DIP-8 | Distrelec |
OPTOCOUPLER, DARLINGTON, 5KV, DIP-8 | element14 |
8-Pin Dip Single-Channel Low Input Current High Gain Split Darlington Output Optocoupler/Tube |Onsemi 6N138M | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
IC, Fairchild, 6N138M | RS |
6N138 Series Single Channel 7 V 5000 Vrms Darlington Optocoupler - DIP-8 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP White Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a 6N138M?
Additional datasheets, footprints and schematics for 6N138M are listed on our Part Details page. You can also find images and similar parts to 6N138M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N138M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N138M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N138M fall under?
The 6N138M is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N138M when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N138M you can contact the distributor directly for product support, shipping queries etc.
Is the 6N138M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 6N138M have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 6N138M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N138M often in real-time on the comparison pages.
What if I can't find stock of 6N138M?
You can fill out our help required form which you can use to request a quote for 6N138M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.