Status: | Active |
---|---|
Series: | 6N137M |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,506
in stock
|
Buy Now | |
element14
from US$0.62
|
1,506
in stock
|
Buy Now | |
Farnell
from US$0.59
|
1,506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
451
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very high speed – 10 MBit/s |
Superior CMR – 10 kV/µs |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output |
Wired OR-open collector |
U.L. recognized (File # E90700, Vol. 2) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | 6N137M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 13 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 10 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
Optocoupler, Digital, 5Kv, Smdip-8 | Newark Electronics |
OPTOCOUPLER, DIGITAL, 5KV, SMDIP-8 | element14 |
Optocoupler | Transfer Multisort Elektronik |
IC, Fairchild, 6N137SM | RS |
6N137SM Series 5.5 V 10 Mbit Single Channel Logic Gate Optocoupler - SMD-8 | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 6N137SM?
Additional datasheets, footprints and schematics for 6N137SM are listed on our Part Details page. You can also find images and similar parts to 6N137SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137SM fall under?
The 6N137SM is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137SM when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137SM you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 6N137SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 6N137SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137SM often in real-time on the comparison pages.
What if I can't find stock of 6N137SM?
You can fill out our help required form which you can use to request a quote for 6N137SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.