6N137A

Organise Price Comparison Results by
distributor space
Distributor Statistics for 6N137A
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 6N137A
Series Information for 6N137A - Vishay Intertechnology

Features

  • feature
    - CMR performance of 1 kV/u03bcs - High speed: 10 MBd typical - LSTTL/TTL compatibility - Low input current capability: 5 mA

Description

OPTOCOUPLER DIGITAL O/P 5KV DIP-8
The 6N137A is single channel 10 MBd optocouplers utilizing a high efficient input LED coupled to a very high speed integrated photo-detector logic gate with a strobable output. This detector features an open collector. The internal shield provides a guaranteed common mode transient immunity of 1 kV/μs. The use of a 0.1 μF bypass capacitor connected between pin 5 and 8 is recommended.

Specifications

No. of Channels:
1 Channel
Isolation Voltage:
5kV
Data Rate:
10Mbaud
Optocoupler Case Style:
DIP
No. of Pins:
8Pins
Product Range:
-
SVHC:
No SVHC (15-Jan-2019)

Alternate Descriptions

Avnet America

Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin DIP Tube

Avnet America product

Avnet Europe

Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin DIP Tube

Avnet Europe product