Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.53
|
6,467
in stock
|
Buy Now | |
element14
from US$0.89
|
5,235
in stock
|
Buy Now | |
Farnell
from US$0.90
|
5,005
in stock
|
Buy Now | |
Distrelec
from US$0.74
|
2,209
in stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
2,085
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
2,000
in stock
|
Buy Now | |
CoreStaff
from US$0.72
|
2,000
in stock
|
Buy Now | |
RS
from US$0.69
|
1,395
in stock
|
Buy Now | |
RS Americas
from US$0.51
|
1,266
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.62
|
560
in stock
|
Buy Now | |
Jameco Electronics
from US$0.89
|
349
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
44
in stock
|
Buy Now | |
Rutronik
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 2.5kV |
Data Rate | 10Mbps |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Baud Rate Bits per Second | 10Mbps |
CMR | 10000V/µs |
Device Marking | 6N137 |
Input Current | 15mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Logic Gate |
Output Enable | Yes |
Output Voltage | 7V |
Propagation Time H-L | 45ns |
Propagation Time L-H | 45ns |
Status: | Unknown |
---|---|
Series: | 6N137/VO2601/VO2611/VO2630/VO2631/VO4661 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 5.3kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | 6N137/VO2601/VO2611/VO2630/VO2631/VO4661 |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | cUL DIN EN UL VDE |
Baud Rate | 10Mbaud |
CMR | 100V/µs |
Fall Time tf | 7ns |
Forward Voltage VF Max | 1.7V |
Input Current | 10mA |
Input Type | LED |
Lead Spacing | 2.54mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Optocoupler Output Type | Logic Gate |
Output Voltage | 7V |
Output Voltage Max | 5.5V |
Peak Forward Current | 15mA |
Propagation Time H-L | 50ns |
Propagation Time L-H | 48ns |
Rise Time | 23ns |
Row Pitch | 7.62mm |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Voltage Vcc Max | 2V |
Voltage Vcc Min | 0.8V |
Voltage Vf Typ | 1.4V |
OPTO COUPLER, LOGIC GATE O/P, 5.3KV | element14 |
Vishay Optocoupler DIL-8 | Distrelec |
OPTOCPLR 10MBD DIP8 | TTI Europe |
OPTOCOUPLER | RS |
Optocoupler Logic-Out Open Collector Dc-In 1-Ch 8-Pin Pdip Tube | Vishay / Small Signal & Opto Products (SSP) 6N137 | RS Americas |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
COUPLER H SPEED 10MBD DIP8 1KV/ | Rutronik |
Optocoupler Open Collector-OUT DC-IN 1-CH 8-Pin DIP Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a 6N137?
Additional datasheets, footprints and schematics for 6N137 are listed on our Part Details page. You can also find images and similar parts to 6N137 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137 fall under?
The 6N137 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137 you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N137 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Distrelec and Schukat Electronic have stock available or on a lead time for 6N137.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137 often in real-time on the comparison pages.
What if I can't find stock of 6N137?
You can fill out our help required form which you can use to request a quote for 6N137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.