High Speed –1 MBit/s |
Dual-Channel: HCPL2530M, HCPL2531M |
CTR Guaranteed 0°C to 70°C |
No Base Connection for Improved Noise Immunity (HCPL4503M) |
Superior CMR of 15,000 V/µs Minimum (HCPL4503M) |
Safety and Regulatory Approvals - UL1577, 5,000 VACRMS for 1 Minute - DIN EN/IEC60747-5-5 |
Applications |
---|
Line Receivers |
Output Interface to CMOS-LSTTL-TTL |
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Pulse Transformer Replacement |
Wide Bandwidth Analog Coupling |
Industrial Motor |
Description | 6N136M |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Min) (V) | 4.5 |
VCC (Max) (V) | 30 |
Channels | 1 |
CTR (Min) (%) | 19 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.15 |
ICCL (Max) (mA) | 0.15 |
ton (Max) (µs) | 0.45 |
toff (Max) (µs) | 0.3 |
CMR (Typ) (kV/µs) | 10 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8 | Farnell |
Optocoupler, Transistor, 5Kv, Dip-8 | Newark Electronics |
IC, Fairchild, 6N136M | RS |
6N136 Series Single Channel 20 V 5000 Vrms Transistor Optocoupler - DIP-8 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 6N136M?
Additional datasheets, footprints and schematics for 6N136M are listed on our Part Details page. You can also find images and similar parts to 6N136M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N136M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N136M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N136M fall under?
The 6N136M is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N136M when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N136M you can contact the distributor directly for product support, shipping queries etc.
Is the 6N136M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 6N136M have stock available?
Authorised distributors including Farnell, Newark Electronics, RS, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 6N136M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N136M often in real-time on the comparison pages.
What if I can't find stock of 6N136M?
You can fill out our help required form which you can use to request a quote for 6N136M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.