Status: | Active |
---|---|
Series: | 6N135M |
RoHS: | Compliant |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
367
in stock
|
Buy Now | |
element14
from US$0.87
|
367
in stock
|
Buy Now | |
Farnell
from US$0.82
|
367
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed –1 MBit/s |
Dual-Channel: HCPL2530M, HCPL2531M |
CTR Guaranteed 0°C to 70°C |
No Base Connection for Improved Noise Immunity (HCPL4503M) |
Superior CMR of 15,000 V/µs Minimum (HCPL4503M) |
Safety and Regulatory Approvals - UL1577, 5,000 VACRMS for 1 Minute - DIN EN/IEC60747-5-5 |
Applications |
---|
Line Receivers |
Output Interface to CMOS-LSTTL-TTL |
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Pulse Transformer Replacement |
Wide Bandwidth Analog Coupling |
Industrial Motor |
Description | 6N135M |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Min) (V) | 4.5 |
VCC (Max) (V) | 30 |
Channels | 1 |
CTR (Min) (%) | 7 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.1 |
ICCL (Max) (mA) | 0.15 |
ton (Max) (µs) | 0.45 |
toff (Max) (µs) | 0.5 |
CMR (Typ) (kV/µs) | 10 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
Transistor Output Optocoupler, High Speed, 1, 5 Kv, 7 %, 50 Ma, Dip, 8 Rohs Compliant: Yes |Onsemi 6N135M | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
ON Semiconductor, 6N135M | RS |
Single Channel 5000 Vrms High Speed Transistor Optocoupler - DIP-8 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 6N135M?
Additional datasheets, footprints and schematics for 6N135M are listed on our Part Details page. You can also find images and similar parts to 6N135M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N135M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N135M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N135M fall under?
The 6N135M is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N135M when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N135M you can contact the distributor directly for product support, shipping queries etc.
Is the 6N135M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 6N135M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 6N135M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N135M often in real-time on the comparison pages.
What if I can't find stock of 6N135M?
You can fill out our help required form which you can use to request a quote for 6N135M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.