Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Forward Current If Max | 25mA |
Isolation Voltage | 3.75kV |
CTR Min | 7% |
Collector Emitter Voltage V(br)ceo | 15V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA DIN EN IEC |
Approval Category | UL Recognised |
CMR | 1000V/µs |
Current Transfer Ratio Max | 50% |
Current Transfer Ratio Min | 7% |
Current Transfer Ratio Typ | 18% |
External Depth | 6.35mm |
External Length / Height | 3.56mm |
External Width | 9.65mm |
Fall Time tf | 0.2µs |
Forward Current If(AV) | 16mA |
Input Current | 16mA |
Lead Spacing | 2.54mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 15V |
Rise Time | 1.3µs |
Row Pitch | 7.62mm |
Voltage Vcc | 15V |
Withstand Voltage | 3750VAC |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD Tube | EBV Elektronik |
OPTOCOUPLER, SMD, TRANSISTOR O/P | element14 |
Where can I find additional details, specifications and documents for a 6N135-300E?
Additional datasheets, footprints and schematics for 6N135-300E are listed on our Part Details page. You can also find images and similar parts to 6N135-300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N135-300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N135-300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N135-300E fall under?
The 6N135-300E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N135-300E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N135-300E you can contact the distributor directly for product support, shipping queries etc.
Is the 6N135-300E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N135-300E have stock available?
Authorised distributors including Transfer Multisort Elektronik, Micros, EBV Elektronik, Avnet America and element14 have stock available or on a lead time for 6N135-300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N135-300E often in real-time on the comparison pages.
What if I can't find stock of 6N135-300E?
You can fill out our help required form which you can use to request a quote for 6N135-300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.