6J4 Power Entry Connectors by TE Connectivity

POWER ENTRY MODULE PLUG 6A

Status: Unknown
Series: J Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$58.51

Distributor Stock
Logo for Newark
Newark
from US$58.51
No stock
Buy Now
Logo for element14
element14
from US$63.10
-
Buy Now
Logo for Farnell
Farnell
from US$62.01
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range J Series
Gender Plug
Voltage Rating 250VAC
Current Rating 6A
Connector Mounting Panel Mount
Contact Termination Type Solder
Capacitance 11nF
Contact Termination Solder

Alternative Descriptions

Power Entry Module, Plug, 6A | Newark Electronics
POWER ENTRY MODULE, PLUG, 6A | element14
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse/Voltage Selector ST 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6J4?

Additional datasheets, footprints and schematics for 6J4 are listed on our Part Details page. You can also find images and similar parts to 6J4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6J4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6J4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6J4 fall under?

The 6J4 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6J4 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6J4 you can contact the distributor directly for product support, shipping queries etc.

Is the 6J4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6J4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 6J4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6J4 often in real-time on the comparison pages.

What if I can't find stock of 6J4?

You can fill out our help required form which you can use to request a quote for 6J4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay