Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
No stock
|
Buy Now | |
RS Americas
from US$2.10
|
4,106
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
1,316
in stock
|
Buy Now | |
element14
from US$2.00
|
1,316
in stock
|
Buy Now | |
Farnell
from US$2.85
|
1,316
in stock
|
Buy Now | |
TE Store
from US$4.07
|
125
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
-
|
Buy Now |
Product Range | SR Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
AC Male Power Inlet Connector Snap-In 120/250VAC 15A(UL/CSA) 10A(VDE) UL94V-0 | TE Connectivity 6ESRMC2 | RS Americas |
Connector, Power Entry, Receptacle, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A | element14 |
6ESRMC2=F6989 Current Rating: 15 A Filter Connector Type: IEC 60320-1 C-14 Filter Connector Style: Male Receptacle Output Termination Type: 3/16" Faston Iec Unfiltered Inlets & Corcom Sr Series | 15 A IEC 60320-1 C-14 Male Receptacle 3/16" Faston | Part Number: 6ESRMC2 | Internal Number: 1609133-4 | TE Connectivity | TE Store |
ACMalePowerInletConnector,Snap-In | RS |
Power Entry Module Unfiltered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6ESRMC2?
Additional datasheets, footprints and schematics for 6ESRMC2 are listed on our Part Details page. You can also find images and similar parts to 6ESRMC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ESRMC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ESRMC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ESRMC2 fall under?
The 6ESRMC2 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6ESRMC2 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ESRMC2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ESRMC2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ESRMC2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 6ESRMC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ESRMC2 often in real-time on the comparison pages.
What if I can't find stock of 6ESRMC2?
You can fill out our help required form which you can use to request a quote for 6ESRMC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.