Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.04 |
12
|
Buy Now | |
RS Americas | US$2.40 |
8,555
|
Buy Now | |
Rapid Electronics | US$2.61 |
3,230
|
Buy Now | |
Newark Electronics | US$3.16 |
2,800
|
Buy Now | |
Chip One Stop | US$2.34 |
2,800
|
Buy Now | |
TE Store | US$4.74 |
113
|
Buy Now | |
element14 | US$2.71 |
54
|
Buy Now | |
Farnell | US$2.80 |
54
|
Buy Now | |
Avnet America | US$2.05 |
-
|
Buy Now |
Product Range | SR Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
IEC Socket, 15 A/250 VAC, QC Tabs Terminal, Panel Mount, SR Series | TE Connectivity 6ESRFC3 | RS Americas |
AC Power Entry Modules 15A IEC 1/4FASTON FEMALE | Rapid Electronics |
6Esrfc3=F6987 |Corcom Te Connectivity 6ESRFC3 | Newark Electronics |
6ESRFC3=F6987 Current Rating: 15 A Filter Connector Type: IEC 60320-1 C-13 Filter Connector Style: Female Receptacle Output Termination Type: 1/4" Faston Iec Unfiltered Inlets & Corcom Sr Series | 15 A IEC 60320-1 C-13 Female Receptacle 1/4" Faston | Part Number: 6ESRFC3 | Internal Number: 1609133-2 | TE Connectivity | TE Store |
CONN, POWER ENTRY, IEC 60320 C13, 15A | element14 |
AC Female Power Inlet Connector,Snap-In | RS |
Power Entry Module Unfiltered F 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6ESRFC3?
Additional datasheets, footprints and schematics for 6ESRFC3 are listed on our Part Details page. You can also find images and similar parts to 6ESRFC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ESRFC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ESRFC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ESRFC3 fall under?
The 6ESRFC3 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6ESRFC3 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ESRFC3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ESRFC3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ESRFC3 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 6ESRFC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ESRFC3 often in real-time on the comparison pages.
What if I can't find stock of 6ESRFC3?
You can fill out our help required form which you can use to request a quote for 6ESRFC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.