Status: | Unknown |
---|---|
Series: | SR Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
No stock
|
Buy Now | |
RS Americas
from US$1.99
|
3,801
in stock
|
Buy Now | |
TE Store
from US$4.81
|
921
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
878
in stock
|
Buy Now | |
element14
from US$2.24
|
878
in stock
|
Buy Now | |
Farnell
from US$2.66
|
878
in stock
|
Buy Now | |
Heilind Electronics
from US$2.73
|
666
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.73
|
200
in stock
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Product Range | SR Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Filter Terminals | Quick Connect |
AC Female Power Inlet Connector Flange 120/250VAC 15A(UL/CSA) 10A(VDE) UL94V-0 | TE Connectivity 6ESRF-3 | RS Americas |
6ESRF-3=F6988 Current Rating: 15 A Filter Connector Type: IEC 60320-1 C-13 Filter Connector Style: Female Receptacle Output Termination Type: 1/4" Faston Iec Unfiltered Inlets & Corcom Sr Series | 15 A IEC 60320-1 C-13 Female Receptacle 1/4" Faston | Part Number: 6ESRF-3 | Internal Number: 1609133-1 | TE Connectivity | TE Store |
Connector, Power Entry, Receptacle, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A | element14 |
1609133-1 6ESRF-3=F6988 | Heilind Electronics |
Connector, Power Line, Input, Female | RS |
Power Entry Module Unfiltered F 3 POS 250VAC 6A/Contact ST 1 Port | Avnet America |
Power Inlet Connector, 250VAC, 15A, 3-Pole, Screw Terminals | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6ESRF-3?
Additional datasheets, footprints and schematics for 6ESRF-3 are listed on our Part Details page. You can also find images and similar parts to 6ESRF-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ESRF-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ESRF-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ESRF-3 fall under?
The 6ESRF-3 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6ESRF-3 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ESRF-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ESRF-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ESRF-3 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6ESRF-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ESRF-3 often in real-time on the comparison pages.
What if I can't find stock of 6ESRF-3?
You can fill out our help required form which you can use to request a quote for 6ESRF-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.