Status: | Unknown |
---|---|
Series: | L Series |
RoHS: | Unknown |
Product Range | L Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Capacitance | 47nF |
Contact Termination | Quick Connect |
Corcom, FILTER, 6A, 120,240VAC, DPST, SNAP-IN | TE Connectivity 6EHL1SCM | RS Americas |
Power Entry Module, Pin, 6A | Newark Electronics |
Where can I find additional details, specifications and documents for a 6EHL1SCM?
Additional datasheets, footprints and schematics for 6EHL1SCM are listed on our Part Details page. You can also find images and similar parts to 6EHL1SCM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EHL1SCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EHL1SCM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EHL1SCM fall under?
The 6EHL1SCM is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6EHL1SCM when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EHL1SCM you can contact the distributor directly for product support, shipping queries etc.
Is the 6EHL1SCM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EHL1SCM have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 6EHL1SCM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EHL1SCM often in real-time on the comparison pages.
What if I can't find stock of 6EHL1SCM?
You can fill out our help required form which you can use to request a quote for 6EHL1SCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.