Status: | Unknown |
---|---|
Series: | GG HG Style |
RoHS: | Unknown |
Prices starting from US$21.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$25.64
|
1
in stock
|
Buy Now | |
TE Store
from US$43.25
|
295
in stock
|
Buy Now | |
Rapid Electronics
from US$28.03
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$42.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$34.00
|
-
|
Buy Now | |
RS Americas
from US$25.04
|
-
|
Buy Now | |
TTI Europe
from US$21.64
|
-
|
Buy Now |
Product Range | GG HG Style |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Flange Mount |
Contact Termination Type | Solder |
Contact Termination | Solder |
6EGG8-2 S0=F7386B Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Shielded Product Orientation: Right Angle Power Entry Module Switch Shielded | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 6EGG8-2 | Internal Number: 2-6609115-9 | TE Connectivity | TE Store |
6Egg8-2 S0=F7386B |Corcom Te Connectivity 6EGG8-2 | Newark Electronics |
AC Power Entry Modules 6A IEC-WIRE LEAD FLANGE | Rapid Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet America |
Corcom, Power Entry Module, 6 A, 250 VAC, Dual Fusing, Flange Mount | TE Connectivity 6EGG8-2 | RS Americas |
6A 250V FUSED | TTI Europe |
Where can I find additional details, specifications and documents for a 6EGG8-2?
Additional datasheets, footprints and schematics for 6EGG8-2 are listed on our Part Details page. You can also find images and similar parts to 6EGG8-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EGG8-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EGG8-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EGG8-2 fall under?
The 6EGG8-2 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6EGG8-2 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EGG8-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EGG8-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EGG8-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6EGG8-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EGG8-2 often in real-time on the comparison pages.
What if I can't find stock of 6EGG8-2?
You can fill out our help required form which you can use to request a quote for 6EGG8-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.