Status: | Unknown |
---|---|
Series: | GG HG Style |
RoHS: | Unknown |
Prices starting from US$9.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$9.15 |
No stock
|
Buy Now | |
Heilind Electronics | US$15.83 |
66
|
Buy Now | |
RS Americas | US$12.84 |
40
|
Buy Now | |
element14 | US$14.45 |
28
|
Buy Now | |
Newark Electronics | US$16.80 |
24
|
Buy Now | |
Farnell | US$17.26 |
24
|
Buy Now | |
Heilind Electronics Asia | US$15.83 |
22
|
Buy Now | |
TE Store | US$28.86 |
13
|
Buy Now | |
Avnet America | US$22.55 |
-
|
Buy Now |
Product Range | GG HG Style |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
Capacitance | 101nF |
Filter Type | EMI RFI |
2-6609115-2 6EGG1-1 SHORT VERS | Heilind Electronics |
Power Entry Module, 1, 6 A, UL Recognized, CSA Certified, VDE Approved, | TE Connectivity 6EGG1-1 | RS Americas |
POWER ENTRY MODULE, PLUG, 6A | element14 |
Power Entry Module, Plug, 6A | Newark Electronics |
6EGG1-1 SHORT VERS=F7382E Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: No Switch Filter Shield Type: Shielded Product Orientation: Right Angle Power Entry Module Switch Shielded | Corcom Gg Series Multi-Function Inlet Fi | Part Number: 6EGG1-1 | Internal Number: 2-6609115-2 | TE Connectivity | TE Store |
ER - Power Entry Module | RS |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 6A Fuse ST 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6EGG1-1?
Additional datasheets, footprints and schematics for 6EGG1-1 are listed on our Part Details page. You can also find images and similar parts to 6EGG1-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EGG1-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EGG1-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EGG1-1 fall under?
The 6EGG1-1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6EGG1-1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EGG1-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EGG1-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EGG1-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, element14, Newark Electronics and Farnell have stock available or on a lead time for 6EGG1-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EGG1-1 often in real-time on the comparison pages.
What if I can't find stock of 6EGG1-1?
You can fill out our help required form which you can use to request a quote for 6EGG1-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.