Status: | Unknown |
---|---|
Series: | L Series |
RoHS: | Unknown |
Prices starting from US$22.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.71
|
No stock
|
Buy Now |
Product Range | L Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Flange Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 47nF |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Inductance Min | 270µH |
Leakage Current Max | 400µA |
FILTER, INLET, IEC, DUAL FUSE, 6A | Farnell |
Where can I find additional details, specifications and documents for a 6EDL1SM?
Additional datasheets, footprints and schematics for 6EDL1SM are listed on our Part Details page. You can also find images and similar parts to 6EDL1SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EDL1SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EDL1SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EDL1SM fall under?
The 6EDL1SM is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6EDL1SM when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EDL1SM you can contact the distributor directly for product support, shipping queries etc.
Is the 6EDL1SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EDL1SM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6EDL1SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EDL1SM often in real-time on the comparison pages.
What if I can't find stock of 6EDL1SM?
You can fill out our help required form which you can use to request a quote for 6EDL1SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.