6EDL1SCM Power Entry Connectors by TE Connectivity

POWER ENTRY MODULE PLUG 6A

Status: Unknown
Series: L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$37.82

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$37.82
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range L Series
Gender Plug
Voltage Rating 250VAC
Current Rating 6A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect
Capacitance 47nF
Contact Termination Quick Connect

Alternative Descriptions

POWER ENTRY MODULE, PLUG, 6A | element14
Power Entry Module, Plug, 6A | Newark Electronics
Power Entry Module Filtered M 3 POS 250VAC 6A Switch/Fuse/Voltage Selector ST 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6EDL1SCM?

Additional datasheets, footprints and schematics for 6EDL1SCM are listed on our Part Details page. You can also find images and similar parts to 6EDL1SCM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6EDL1SCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EDL1SCM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6EDL1SCM fall under?

The 6EDL1SCM is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to 6EDL1SCM when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6EDL1SCM you can contact the distributor directly for product support, shipping queries etc.

Is the 6EDL1SCM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6EDL1SCM have stock available?

Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for 6EDL1SCM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6EDL1SCM often in real-time on the comparison pages.

What if I can't find stock of 6EDL1SCM?

You can fill out our help required form which you can use to request a quote for 6EDL1SCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay