Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1197929-1,
6994543001 |
Wire Color | White, Black |
---|---|
Insulation Material | Halogen-Free Polymer |
Conductor Material | Tin-Plated Copper |
Cable Configuration | Twisted Pair |
Number of Strands | 19 |
Number of Conductors | 2 |
Overall Outside Diameter | 2.66mm |
Strand Size | 24AWG |
Wire Size | .4mm², 22AWG |
Voltage Rating | 750/1300VAC |
Halogen Free | Yes |
Product Type | Cable |
Product Classification | SPEC 100G |
Cable Type | Spec 100G |
Cable Style | Primary |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Multi-Conductor Cable 2Conductors 22AWG Black/White 1300Vac | Avnet America |
Multi-Conductor Cables 100G0121-0.40-0/9 | Sager |
Where can I find additional details, specifications and documents for a 6994543001?
Additional datasheets, footprints and schematics for 6994543001 are listed on our Part Details page. You can also find images and similar parts to 6994543001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6994543001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6994543001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6994543001 fall under?
The 6994543001 is listed under Wire & Cable > Twisted Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 6994543001 when available in the Twisted Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6994543001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6994543001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6994543001 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 6994543001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6994543001 often in real-time on the comparison pages.
What if I can't find stock of 6994543001?
You can fill out our help required form which you can use to request a quote for 6994543001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.