Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
699226-000,
4-1195486-3 |
Prices starting from US$49.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$117.51
|
No stock
|
Buy Now | |
Newark Electronics
from US$106.10
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$123.88
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$65.90
|
81
in stock
|
Buy Now | |
Distrelec
from US$117.68
|
81
in stock
|
Buy Now | |
Avnet America
from US$89.40
|
-
|
Buy Now | |
Sager
from US$49.76
|
-
|
Buy Now |
Module Material | High Grade Polyarylene Thermoplastic |
---|---|
Rear Grommet | Without |
Insert Type | Environmental |
Interfacial Seal | Without |
Insert Style | Socket |
Color | Black |
Keying | A |
Number of Positions | 10 |
Contact Type | Socket |
For Use With | Round Wire |
Product Type | Contact Insert |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 25.4 [1] |
High Speed/Modular Connectors Mtcb1X-106-Xxx |Raychem Te Connectivity 699226-000 | Newark Electronics |
Rack&Panel Connectors MTCB1X-106-XXX | Rapid Electronics |
Conn Rectangular SKT 10 POS Solder ST Cable Mount | Avnet America |
Rack & Panel Connectors MTCB1X-106-XXX | Sager |
Where can I find additional details, specifications and documents for a 699226-000?
Additional datasheets, footprints and schematics for 699226-000 are listed on our Part Details page. You can also find images and similar parts to 699226-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 699226-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 699226-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 699226-000 fall under?
The 699226-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 699226-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 699226-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 699226-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 699226-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 699226-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 699226-000 often in real-time on the comparison pages.
What if I can't find stock of 699226-000?
You can fill out our help required form which you can use to request a quote for 699226-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.