Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Certification | Cannot be Certified |
---|---|
Power Type | Hydraulic, Manual, Battery |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Tool Grade | Premium Crimp Tooling |
Hyp8/10 Solis 300-350Mcm 69082 Die Set |Amp Te Connectivity 69912 | Newark Electronics |
Crimping Die Assembly for Dyna-Crimp Crimping Head | Avnet America |
Where can I find additional details, specifications and documents for a 69912?
Additional datasheets, footprints and schematics for 69912 are listed on our Part Details page. You can also find images and similar parts to 69912 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69912 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69912 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69912 fall under?
The 69912 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69912 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69912 you can contact the distributor directly for product support, shipping queries etc.
Is the 69912 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69912 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 69912.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69912 often in real-time on the comparison pages.
What if I can't find stock of 69912?
You can fill out our help required form which you can use to request a quote for 69912 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.