Status: | Unknown |
---|---|
Series: | Formed Contacts Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | Formed Contacts Series |
Connector Body Material | Metal Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
Case Material | Steel tin plated |
Contact Resistance | 15mohm |
Contact Termination | Solder |
Current Temperature | 25°C |
DC Current Max | 5A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Material | Steel |
No. of Mating Cycles | 100 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Termination Method | Solder Bucket |
Working Voltage | 250V |
Status: | Unknown |
---|---|
Series: | Formed Contacts Series |
RoHS: | Compliant |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | Formed Contacts Series |
Connector Body Material | Metal Body |
RoHS Compliant | Yes |
SOCKET, D, T&D, 25WAY | element14 |
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics |
Where can I find additional details, specifications and documents for a 698120?
Additional datasheets, footprints and schematics for 698120 are listed on our Part Details page. You can also find images and similar parts to 698120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 698120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 698120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 698120 fall under?
The 698120 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 698120 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 698120 you can contact the distributor directly for product support, shipping queries etc.
Is the 698120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 698120 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 698120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 698120 often in real-time on the comparison pages.
What if I can't find stock of 698120?
You can fill out our help required form which you can use to request a quote for 698120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.