Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899446-3,
6979346066 |
Fluid Type | Battery Acid, Brake Fluid, Unleaded Gasoline, Car Wash Detergent, Antifreeze, Hydraulic Fluid, Diesel Fuel, Lubricating Oil |
---|---|
Color | Black |
Material | Polyethylene/Polyester |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 1.181in, 30mm |
Recovered Inside Diameter (Max) | .591in, 15mm |
Cut Length | 3.15in, 80mm |
Product Source | Czech Republic |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Fiber & Fabric |
Product Family | HFT5000 |
Flammability | Non-Flame-Retardant |
Resistant To | Abrasion, Mechanical Damage, Flexing, Vibration, Cut-Through |
Operating Temperature Range | -40 – 125°C |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | None |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 6979346066?
Additional datasheets, footprints and schematics for 6979346066 are listed on our Part Details page. You can also find images and similar parts to 6979346066 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6979346066 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6979346066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6979346066 fall under?
The 6979346066 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6979346066 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6979346066 you can contact the distributor directly for product support, shipping queries etc.
Is the 6979346066 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6979346066 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6979346066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6979346066 often in real-time on the comparison pages.
What if I can't find stock of 6979346066?
You can fill out our help required form which you can use to request a quote for 6979346066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.