Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,856.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,818.51
|
4
in stock
|
Buy Now | |
TE Store
from US$2,110.23
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$2,116.04
|
2
in stock
|
Buy Now | |
element14
from US$2,082.87
|
2
in stock
|
Buy Now | |
Farnell
from US$2,121.03
|
2
in stock
|
Buy Now | |
Avnet America
from US$1,856.38
|
-
|
Buy Now | |
RS Americas
from US$2,468.72
|
-
|
Buy Now | |
Boersig
from US$2,759.11
|
-
|
Buy Now | |
TTI Europe
from US$1,987.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Certification | Cannot be Certified |
Specification Type | TE Product Specification (114-), MIL Spec |
Power Type | Electric, Battery, Manual |
Tool Type | Die Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
PIDG STRATO 12-10 DIE SET Tool Grade: Premium Crimp Tooling Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) MIL Spec TE Certification: Cannot be Certified Power Technology Type: Electric Battery Manual Premium Crimp Tooling Removable/Interchangeable Cannot be Certified | Hand Crimping Tool | Part Number: 69735 | Internal Number: 69735 | TE Connectivity | TE Store |
Die-set for PIDG STRATO 69710 12-10 | RS |
Die Set, 12-10Awg | Newark Electronics |
DIE SET, 12-10AWG | element14 |
AMP69735 | Avnet America |
Tooling, Die Pidg Strato 69710 12-10 | TE Connectivity 69735 | RS Americas |
PIDG STRATO 12-10 DIE SET | Boersig |
Where can I find additional details, specifications and documents for a 69735?
Additional datasheets, footprints and schematics for 69735 are listed on our Part Details page. You can also find images and similar parts to 69735 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69735 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69735 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69735 fall under?
The 69735 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69735 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69735 you can contact the distributor directly for product support, shipping queries etc.
Is the 69735 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69735 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 69735.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69735 often in real-time on the comparison pages.
What if I can't find stock of 69735?
You can fill out our help required form which you can use to request a quote for 69735 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.