Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ratchet Configuration | Not Releasable, Not Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-) |
Power Type | Manual, Battery |
Tool Type | C Head Straight Action Hand Tool Assembly |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Pidg Strato 14 Die Set |Amp Te Connectivity 69734 | Newark Electronics |
AMP69734 | Avnet America |
Tooling, Die Pidg Strato 69710 #14 | TE Connectivity 69734 | RS Americas |
Where can I find additional details, specifications and documents for a 69734?
Additional datasheets, footprints and schematics for 69734 are listed on our Part Details page. You can also find images and similar parts to 69734 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69734 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69734 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69734 fall under?
The 69734 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69734 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69734 you can contact the distributor directly for product support, shipping queries etc.
Is the 69734 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69734 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 69734.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69734 often in real-time on the comparison pages.
What if I can't find stock of 69734?
You can fill out our help required form which you can use to request a quote for 69734 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.