Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1195472-8 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
1,250
in stock
|
Buy Now | |
element14
from US$1.43
|
1,250
in stock
|
Buy Now | |
Farnell
from US$1.32
|
1,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.52
|
821
in stock
|
Buy Now | |
TE Store
from US$1.06
|
386
in stock
|
Buy Now | |
Distrelec
from US$1.23
|
374
in stock
|
Buy Now | |
Heilind Electronics
from US$1.10
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$1.00
|
-
|
Buy Now | |
Sager
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 1.93g, .062oz |
Plating Material | Tin |
Insulation Sleeve Color | Yellow |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Overall Length | 39.9796mm, 1.574in |
Stud Diameter | .208in, 5.3mm |
Tongue Thickness | .039in, 1mm |
Wire Size | 12 – 10AWG, 3 – 6mm² |
Barrel Inside Diameter | .256in, 6.5024mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Crimp Termination |
Packaging Method | Package |
Packaging Quantity | 500 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | -55 – 125°C |
Terminal, Ring Tongue, #10, 10Awg/Yellow Rohs Compliant: Yes |Raychem Te Connectivity 697233-000 | Newark Electronics |
TERMINAL, RING TONGUE, #10, 10AWG/YELLOW | element14 |
Crimp,ring tongue,Sn,10-12awg,box | RS |
Terminals H/S-RING 12-10 YEL #10 | Rapid Electronics |
B-106-1503 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Stud Size: #10 Stud Diameter: 5.3 mm Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² #10 | 5.3 mm | TE Connectivity | TE Store |
697233-000 6-1195472-8 B-106-1503 | Heilind Electronics |
Ring Tongue Terminal 10-12AWG Tin Box | Avnet America |
Terminals B-106-1503 | Sager |
Where can I find additional details, specifications and documents for a 697233-000?
Additional datasheets, footprints and schematics for 697233-000 are listed on our Part Details page. You can also find images and similar parts to 697233-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 697233-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 697233-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 697233-000 fall under?
The 697233-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 697233-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 697233-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 697233-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 697233-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 697233-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 697233-000 often in real-time on the comparison pages.
What if I can't find stock of 697233-000?
You can fill out our help required form which you can use to request a quote for 697233-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.