Options for Price Comparison
Distributor Statistics for 697175-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 697175-000
Details for 697175-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

697175-000 by TE Connectivity

TXR40AB90-1210AI
Part Information
697175-000 image
Not applicable for solder process capability
Status: Active
Aliases: 697175-000, 2-1195472-2
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
TE Adapter Code:
40
Material:
Aluminum
Adapter Entry Size:
10
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
.313 – .5in, 7.9 – 12.7mm
Cable Entry Diameter:
.2 – 15.9mm, .01 – .63in
Connector Detail Specification Number:
D38999/20, D38999/47, D38999/40, D38999/26, D38999/46, D38999/42, D38999/24
Connector General Specification Number:
MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,F,W
Connector Shell Size:
C, 13
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Termination Device Included:
TR10AI
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
90
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
500Hr
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 13 R/A Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe