Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1195471-2 |
Interfacial Seal | Without |
---|---|
Rear Grommet | Without |
Insert Type | Environmental |
Color | Black |
Module Material | High Grade Polyarylene Thermoplastic |
Insert Style | Socket |
Keying | B |
Number of Positions | 20 |
Contact Type | Socket |
Wire Size | 20 – 26AWG |
For Use With | Round Wire |
Packaging Quantity | 1 |
Product Size | 2 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact Insert |
Shell Size | 50.8 [2] |
Panel Connectors 20P Wafer Assy Skt W/ Oval Entry |Raychem Te Connectivity 697123-000 | Newark Electronics |
Connector Accessories Insert Shell Size 50.8 Terminate to Cable | Avnet America |
Rack & Panel Connectors 20P WAFER ASSY SKT W/ OVAL ENTRY | Sager |
Where can I find additional details, specifications and documents for a 697123-000?
Additional datasheets, footprints and schematics for 697123-000 are listed on our Part Details page. You can also find images and similar parts to 697123-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 697123-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 697123-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 697123-000 fall under?
The 697123-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 697123-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 697123-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 697123-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 697123-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 697123-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 697123-000 often in real-time on the comparison pages.
What if I can't find stock of 697123-000?
You can fill out our help required form which you can use to request a quote for 697123-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.