697118-000 Rectangular Connectors by TE Connectivity

MTC100-JB1-P14

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1195471-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$115.08

Distributor Stock
Logo for Farnell
Farnell
from US$157.59
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$115.08
84
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Module Material High Grade Polyarylene Thermoplastic
Rear Grommet Without
Insert Type Environmental
Color Black
Insert Style Pin
Interfacial Seal With
Keying B
Number of Positions 10
Contact Type Pin
Wire Size 20 – 26AWG
For Use With Round Wire
Packaging Quantity 1
Product Size 1
Product Type Contact Insert
Connector & Contact Terminates To Wire & Cable
Shell Size 25.4 [1]

Alternative Descriptions

Rack & Panel Connectors MTC100-JB1-P14 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 697118-000?

Additional datasheets, footprints and schematics for 697118-000 are listed on our Part Details page. You can also find images and similar parts to 697118-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 697118-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 697118-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 697118-000 fall under?

The 697118-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.

Can I view similar or alternative parts?

You can view similar parts to 697118-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 697118-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 697118-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 697118-000 have stock available?

Authorised distributors including TTI Europe, Farnell and Sager have stock available or on a lead time for 697118-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 697118-000 often in real-time on the comparison pages.

What if I can't find stock of 697118-000?

You can fill out our help required form which you can use to request a quote for 697118-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay