Options for Price Comparison
Distributor Statistics for 69710-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 69710-1
Details for 69710-1 by TE Connectivity
Application Tooling > Portable Crimp Tools
69710-1
Buy Directly from TE Store (7 in stock) $810.0000

69710-1 by TE Connectivity

SAHT W/OUT DIES
Part Information
69710-1 image
Not applicable for solder process capability
Status: Active
Product Code: 0802
Global Product Line: 048
GPL Description: Application Tooling
Specifications
Crimp Form-Wire Barrel Type:
Closed Barrel - Other
Tool Type:
Straight Action Hand Tool
Ratchet Configuration:
Not Releasable, Not Adjustable
Certification:
Cannot be Certified
Tool Grade:
Premium Crimp Tooling
Power Type:
Electric, Manual, Battery
Die Sets Type:
Removable/Interchangeable
Specification Type:
TE Product Specification (114-)
Alternate Descriptions
SAHT W/OUT DIES Onlinecomponents.com
Straight action hand crimping tool RS Components
RATCHET CRIMP TOOL, INTERCHANGEABLE CRIMPING DIES; Crimp Tool Type:Ratchet; For Use With:AMP Circular Contacts; Product Range:Te Connectivity / Amp 697 RoHS Compliant: NA Newark Electronics
General Hand Tool Used In The Aircraft And Military Industries Avnet America
CERTI-CRIMP C Head, Straight Action Hand Tool, Ratchet, Supplied Without Dies Allied Electronics & Automation
SAHT W/OUT DIES Power and Signal Group
General Hand Tool Used In The Aircraft And Military Industries Avnet Europe
Crimping Tool [TE Connectivity] 69710-1 Crimping Tool Distrelec
INTERCONNECT TOOL Richardson RFPD
SAHT W/OUT DIES Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Removable/Interchangeable Specification Type: TE Product Specification (114-) Certification: Cannot be Certified Premium Crimp Tooling Not Releasable, Not Adjustable Removable/Interchangeable | Portable Crimp Tool | Part Number: 69710-1 | Internal Number: 69710-1 | TE Connectivity TE Store