Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Copper, Nickel |
Weight per Piece | 6.888g |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Wire Size | 13 – 15mm², 6AWG, 20800 – 33100CMA |
Stud Diameter | 8.33mm, .328in |
Tongue Thickness | .057in, 1.448mm |
Barrel Inside Diameter | 5.69mm, .224in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Shape Description | RING-089 |
Stud Size | 5/16, M8 |
Sealable | No |
Terminal Features | Sheared |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Solis,flag,6,5/16,tin,90 |Amp Te Connectivity 696787-1 | Newark Electronics |
Solis, Flag,6,5/16,Tin,90 | TE Connectivity 696787-1 | RS Americas |
Special Order: SOLIS,FLAG,6,5/16,TIN,90 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 20800 – 33100 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 696787-1 | Internal Number: 696787-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 696787-1?
Additional datasheets, footprints and schematics for 696787-1 are listed on our Part Details page. You can also find images and similar parts to 696787-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696787-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696787-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696787-1 fall under?
The 696787-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696787-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696787-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696787-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696787-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 696787-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696787-1 often in real-time on the comparison pages.
What if I can't find stock of 696787-1?
You can fill out our help required form which you can use to request a quote for 696787-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.