Plating Material | Nickel, Copper |
---|---|
Weight per Piece | 6.708g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Overall Length | 21.4mm, .841in |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .224in, 5.69mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Stud Size | M4, #8 |
Insulated | No |
Terminal Features | Sheared |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-089 |
Operating Temperature Range | 649°F, 343°C |
Strato-Therm, Flag R 6 8 Nipl |Amp Te Connectivity 696724-1 | Newark Electronics |
Terminals STRATO-THERM FLAG R 6 8 NIPL | Rapid Electronics |
TE Connectivity STRATO-THERM FLAG R 6 8 NIPL Terminals S | Distrelec |
Ring Terminal 6AWG M4 Nickel Plated Copper Loose Piece | Avnet America |
Strato-Therm, Flag R 6 8 Nipl | TE Connectivity 696724-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696724-1?
Additional datasheets, footprints and schematics for 696724-1 are listed on our Part Details page. You can also find images and similar parts to 696724-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696724-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696724-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696724-1 fall under?
The 696724-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696724-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696724-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696724-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696724-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 696724-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696724-1 often in real-time on the comparison pages.
What if I can't find stock of 696724-1?
You can fill out our help required form which you can use to request a quote for 696724-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.