Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.57
|
2,345
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
2,345
in stock
|
Buy Now | |
Rapid Electronics
from US$5.76
|
2,345
in stock
|
Buy Now | |
Chip One Stop
from US$5.22
|
2,345
in stock
|
Buy Now | |
Farnell
from US$11.47
|
1,880
in stock
|
Buy Now | |
Avnet America
from US$4.83
|
-
|
Buy Now | |
RS Americas
from US$5.55
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 3.413g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Wire Size | 13100 – 20800CMA, 10.5 – 16.8mm², 8AWG |
Overall Length | 20.091mm, .791in |
Tongue Thickness | 1.219mm, .048in |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | .18in, 4.572mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-089 |
Support Style | Insulation Support |
Sealable | No |
Terminal Features | Sheared |
Insulated | No |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 343°C, 649°F |
Strato-Therm, Flag R 8 8 Nipl |Amp Te Connectivity 696722-1 | Newark Electronics |
Terminals STRATO-THERM FLAG R 8 8 NIPL | Rapid Electronics |
TE Connectivity STRATO-THERM FLAG R 8 8 NIPL Terminals S | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Terminal 8AWG M4 Nickel Plated Copper Loose Piece | Avnet America |
Strato-Therm, Flag R 8 8 Nipl | TE Connectivity 696722-1 | RS Americas |
Where can I find additional details, specifications and documents for a 696722-1?
Additional datasheets, footprints and schematics for 696722-1 are listed on our Part Details page. You can also find images and similar parts to 696722-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 696722-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 696722-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 696722-1 fall under?
The 696722-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 696722-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 696722-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 696722-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 696722-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 696722-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 696722-1 often in real-time on the comparison pages.
What if I can't find stock of 696722-1?
You can fill out our help required form which you can use to request a quote for 696722-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.